The Pickering Series 112 is a range of magnetically screened single-in-line reed relays with a footprint of 0.15 inches by 0.4 inches and a height of 0.43 inches, designed for high-density applications such as VME, VXI, Compact PCI, and PXI systems. It features a 1 Form A switch with a 10 W, 0.5 A rating, sputtered ruthenium contacts, and an insulation resistance greater than 10ⁱ Ω. The relay has an internal mu-metal screen reducing magnetic interaction to 5 percent, and a 5 V coil with 500 Ω resistance compatible with TTL logic driving. Operating temperature ranges from -20 to +85 °C, extendable to +125 °C with increased coil voltage. An optional internal diode is indicated by suffix D in the part number.
The Pickering Series 112 is a range of magnetically screened single-in-line reed relays that require a board area of only 0.15 inches (3.8mm.) by 0.4 inches (10mm.) while retaining the 10 Watts, 0.5 Amps rating associated with larger relays. This small footprint is achieved by mounting the reed switch diagonally within the package.
These relays require around one third the board area of the more usual 0.2 x 0.8 inch devices and the height of only 0.43 inches (11mm.) is suitable for high density card based systems such as VME, VXI, Compact PCI, and PXI. The high quality, sputtered ruthenium switch contacts also makes them ideal for Automatic Test Equipment.
The Series 112 is encapsulated in a plastic package using a very high resistivity resin to achieve an insulation resistance greater than 1012 ohms. The relay has an internal mumetal screen which totally eliminates the risk of magnetic interaction problems. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent. Relays of this size without magnetic screening would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 112 have a typical interaction figure of 5 percent.
3, 5 and 12 Volt coils are standard, with the option of an internal diode. 5 Volt coils have a resistance of 500 ohms and may be driven directly from TTL logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 112-1-A-5/2 |
| Product Name | Series 112 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |