Pickering Electronics Series 108 108-1-A-12/2D

Description
The Pickering Series 108 is a range of magnetically screened single-in-line reed relays that stack on 0.15 inches (3.8mm) pitch, resulting in a 25 percent saving in board space over 0.2 inch (5.08mm) wide relays. This means that it is possible to pack 33 percent more relays into the same board area. Their small size, superb contact resistance stability and ultra high insulation resistance, greater than 1012 ohms for Form A devices, make these relays a popular choice for high quality instrumentation. The device is encapsulated in a mu-metal can using a very high resistivity resin. Mu-metal is used rather than steel because of both its very high permeability and its low magnetic remanance. This construction totally eliminates the risk of magnetic interaction problems. Magnetic interaction is usually measured as a percentage increase in the voltage required to operate a relay when two additional relays, stacked one each side, are themselves operated. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent, it would therefore be totally unsuitable for applications where relays are to be packed densely. Pickering Series 108 have a typical interaction figure of only 1 percent. Dry switches are available in 1 or 2 Form A (energize to make) and 1 Form C (change-over) configurations. 3, 5 and 12 Volt coils are available, 5 Volt coils have a resistance of 500 Ohms and may therefore be driven directly from TTL logic.h
Datasheet
Description
The Pickering Series 108 is a range of magnetically screened single-in-line reed relays that stack on 0.15 inches (3.8mm) pitch, resulting in a 25 percent saving in board space over 0.2 inch (5.08mm) wide relays. This means that it is possible to pack 33 percent more relays into the same board area. Their small size, superb contact resistance stability and ultra high insulation resistance, greater than 1012 ohms for Form A devices, make these relays a popular choice for high quality instrumentation. The device is encapsulated in a mu-metal can using a very high resistivity resin. Mu-metal is used rather than steel because of both its very high permeability and its low magnetic remanance. This construction totally eliminates the risk of magnetic interaction problems. Magnetic interaction is usually measured as a percentage increase in the voltage required to operate a relay when two additional relays, stacked one each side, are themselves operated. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent, it would therefore be totally unsuitable for applications where relays are to be packed densely. Pickering Series 108 have a typical interaction figure of only 1 percent. Dry switches are available in 1 or 2 Form A (energize to make) and 1 Form C (change-over) configurations. 3, 5 and 12 Volt coils are available, 5 Volt coils have a resistance of 500 Ohms and may therefore be driven directly from TTL logic.h
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 108
108-1-A-12/2D
Series 108 108-1-A-12/2D
The Pickering Series 108 is a range of magnetically screened single-in-line reed relays that stack on 0.15 inches (3.8mm) pitch, resulting in a 25 percent saving in board space over 0.2 inch (5.08mm) wide relays. This means that it is possible to pack 33 percent more relays into the same board area. Their small size, superb contact resistance stability and ultra high insulation resistance, greater than 1012 ohms for Form A devices, make these relays a popular choice for high quality instrumentation. The device is encapsulated in a mu-metal can using a very high resistivity resin. Mu-metal is used rather than steel because of both its very high permeability and its low magnetic remanance. This construction totally eliminates the risk of magnetic interaction problems. Magnetic interaction is usually measured as a percentage increase in the voltage required to operate a relay when two additional relays, stacked one each side, are themselves operated. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent, it would therefore be totally unsuitable for applications where relays are to be packed densely. Pickering Series 108 have a typical interaction figure of only 1 percent. Dry switches are available in 1 or 2 Form A (energize to make) and 1 Form C (change-over) configurations. 3, 5 and 12 Volt coils are available, 5 Volt coils have a resistance of 500 Ohms and may therefore be driven directly from TTL logic.h

The Pickering Series 108 is a range of magnetically screened single-in-line reed relays that stack on 0.15 inches (3.8mm) pitch, resulting in a 25 percent saving in board space over 0.2 inch (5.08mm) wide relays. This means that it is possible to pack 33 percent more relays into the same board area.

Their small size, superb contact resistance stability and ultra high insulation resistance, greater than 1012 ohms for Form A devices, make these relays a popular choice for high quality instrumentation.

The device is encapsulated in a mu-metal can using a very high resistivity resin. Mu-metal is used rather than steel because of both its very high permeability and its low magnetic remanance. This construction totally eliminates the risk of magnetic interaction problems. Magnetic interaction is usually measured as a percentage increase in the voltage required to operate a relay when two additional relays, stacked one each side, are themselves operated. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent, it would therefore be totally unsuitable for applications where relays are to be packed densely. Pickering Series 108 have a typical interaction figure of only 1 percent.

Dry switches are available in 1 or 2 Form A (energize to make) and 1 Form C (change-over) configurations. 3, 5 and 12 Volt coils are available, 5 Volt coils have a resistance of 500 Ohms and may therefore be driven directly from TTL logic.h

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 108-1-A-12/2D
Product Name Series 108
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202880124000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Electromechanical Relays & Contactors - 1-1393258-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details