The 107-1-A-5/1 is a Mini-SIL reed relay from Pickering Electronics designed for high-quality instrumentation applications. It features a single pole Form A configuration (energize to make) with a power rating of 20 Watts and a maximum switching current of 1 Amp. The relay operates with a coil voltage of 5 Volts and has a coil resistance of 512 Ohms. It boasts an insulation resistance greater than 10^12 Ohms and a maximum contact resistance of 0.15 Ohms, ensuring reliable performance. The relay is encapsulated in a patented mu-metal can, providing excellent magnetic screening and minimizing magnetic interaction with adjacent relays, which is approximately 1 percent. The device is 100% tested for dynamic contact resistance, ensuring consistent quality. The 107-1-A-5/1 is suitable for applications requiring high insulation resistance and stability in contact resistance, making it a viable option for engineers looking for reliable switching solutions in compact designs.
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-1-A-5/1 |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |