Pickering Electronics Series 103 103-1-A-5/2D

Description
The Pickering Series 103 is a range of Single-in-Line reed relays intended for such applications as wide bandwidth A.T.E. switching matrices, attenuator switching or any other applications where exceptionally low levels of inter-terminal capacitances are required, for example, when carrying fast rise time pulses. A version with an internal co-axial electrostatic screen is available which is ideal for applications where capacitively coupled noise from switch to coil connections is undesirable. The co-axial device has a characteristic impedance of 50 ohms and is also suitable for RF applications, HF performance is similar to the Series 102M. The range consists of two basic types, the first achieves ultra low capacitance levels of typically 0.1pf from each switch connection to the coil and typically 0.08pf across the open switch contacts, by virtue of an internal coaxial electrostatic screen or guard connection. Where it is not possible to drive a guard, the second type has inherently low capacitance figures of typically 0.4pf from each switch connection to the coil and typically 0.1pf across the open switch contacts. These figures for the unguarded version are around one quarter of those for standard SIL devices. An internal mu-metal magnetic screen is an option in both of these types. The Series 103 may be stacked on 0.2 inches pitch and is pin compatible with all other 0.2 inch SIL relays. They are encapsulated in a plastic package using a very high resistivity resins. Two types of Form A (energize to make) switches are available, a general purpose switch (switch no.1) and a vacuum sputtered ruthenium switch (switch no.2) which is ideal for very low level or cold switching applications.
Datasheet
Description
The Pickering Series 103 is a range of Single-in-Line reed relays intended for such applications as wide bandwidth A.T.E. switching matrices, attenuator switching or any other applications where exceptionally low levels of inter-terminal capacitances are required, for example, when carrying fast rise time pulses. A version with an internal co-axial electrostatic screen is available which is ideal for applications where capacitively coupled noise from switch to coil connections is undesirable. The co-axial device has a characteristic impedance of 50 ohms and is also suitable for RF applications, HF performance is similar to the Series 102M. The range consists of two basic types, the first achieves ultra low capacitance levels of typically 0.1pf from each switch connection to the coil and typically 0.08pf across the open switch contacts, by virtue of an internal coaxial electrostatic screen or guard connection. Where it is not possible to drive a guard, the second type has inherently low capacitance figures of typically 0.4pf from each switch connection to the coil and typically 0.1pf across the open switch contacts. These figures for the unguarded version are around one quarter of those for standard SIL devices. An internal mu-metal magnetic screen is an option in both of these types. The Series 103 may be stacked on 0.2 inches pitch and is pin compatible with all other 0.2 inch SIL relays. They are encapsulated in a plastic package using a very high resistivity resins. Two types of Form A (energize to make) switches are available, a general purpose switch (switch no.1) and a vacuum sputtered ruthenium switch (switch no.2) which is ideal for very low level or cold switching applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 103
103-1-A-5/2D
Series 103 103-1-A-5/2D
The Pickering Series 103 is a range of Single-in-Line reed relays intended for such applications as wide bandwidth A.T.E. switching matrices, attenuator switching or any other applications where exceptionally low levels of inter-terminal capacitances are required, for example, when carrying fast rise time pulses. A version with an internal co-axial electrostatic screen is available which is ideal for applications where capacitively coupled noise from switch to coil connections is undesirable. The co-axial device has a characteristic impedance of 50 ohms and is also suitable for RF applications, HF performance is similar to the Series 102M. The range consists of two basic types, the first achieves ultra low capacitance levels of typically 0.1pf from each switch connection to the coil and typically 0.08pf across the open switch contacts, by virtue of an internal coaxial electrostatic screen or guard connection. Where it is not possible to drive a guard, the second type has inherently low capacitance figures of typically 0.4pf from each switch connection to the coil and typically 0.1pf across the open switch contacts. These figures for the unguarded version are around one quarter of those for standard SIL devices. An internal mu-metal magnetic screen is an option in both of these types. The Series 103 may be stacked on 0.2 inches pitch and is pin compatible with all other 0.2 inch SIL relays. They are encapsulated in a plastic package using a very high resistivity resins. Two types of Form A (energize to make) switches are available, a general purpose switch (switch no.1) and a vacuum sputtered ruthenium switch (switch no.2) which is ideal for very low level or cold switching applications.

The Pickering Series 103 is a range of Single-in-Line reed relays intended for such applications as wide bandwidth A.T.E. switching matrices, attenuator switching or any other applications where exceptionally low levels of inter-terminal capacitances are required, for example, when carrying fast rise time pulses. A version with an internal co-axial electrostatic screen is available which is ideal for applications where capacitively coupled noise from switch to coil connections is undesirable. The co-axial device has a characteristic impedance of 50 ohms and is also suitable for RF applications, HF performance is similar to the Series 102M.

The range consists of two basic types, the first achieves ultra low capacitance levels of typically 0.1pf from each switch connection to the coil and typically 0.08pf across the open switch contacts, by virtue of an internal coaxial electrostatic screen or guard connection. Where it is not possible to drive a guard, the second type has inherently low capacitance figures of typically 0.4pf from each switch connection to the coil and typically 0.1pf across the open switch contacts. These figures for the unguarded version are around one quarter of those for standard SIL devices. An internal mu-metal magnetic screen is an option in both of these types.

The Series 103 may be stacked on 0.2 inches pitch and is pin compatible with all other 0.2 inch SIL relays. They are encapsulated in a plastic package using a very high resistivity resins.

Two types of Form A (energize to make) switches are available, a general purpose switch (switch no.1) and a vacuum sputtered ruthenium switch (switch no.2) which is ideal for very low level or cold switching applications.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 103-1-A-5/2D
Product Name Series 103
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1372128 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 286-316 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers