Pick Heaters Inc. Steam Injection Liquid Heating System 6x7-3

Description
The Pick Constant Flow Direct Steam Injection Heater is used wherever a constant flow of heated liquid at a precisely controlled temperature is required.
Description
The Pick Constant Flow Direct Steam Injection Heater is used wherever a constant flow of heated liquid at a precisely controlled temperature is required.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pick Heaters Inc. Steam Injection Liquid Heating System, model 6X7-3, is designed for applications requiring a constant flow of heated liquid with precise temperature control. It can handle steam flow rates from 700 to 5,000 lbs/hr and liquid flow rates up to 5,500 GPM. The system is suitable for various applications, including reactor vessels, CIP, sterilization, and pasteurization. This model features a low liquid pressure drop and complete absorption of steam into the liquid at the point of contact, which eliminates harmful vibrations and steam hammer. The heater operates smoothly and quietly, maintaining acceptable dBA limits. It is constructed from materials such as 316 stainless steel, carbon steel, or cast iron, with options for special alloys available upon request. The 6X7-3 model is part of a series that offers a wide operating range and is backed by over 70 years of experience in steam injection heating systems.

Datasheet Summary
Powered by GS/AI

The Pick Heaters Inc. Steam Injection Liquid Heating System, model 6X7-3, is designed for applications requiring a constant flow of heated liquid with precise temperature control. It can handle steam flow rates from 700 to 5,000 lbs/hr and liquid flow rates up to 5,500 GPM. The system is suitable for various applications, including reactor vessels, CIP, sterilization, and pasteurization. This model features a low liquid pressure drop and complete absorption of steam into the liquid at the point of contact, which eliminates harmful vibrations and steam hammer. The heater operates smoothly and quietly, maintaining acceptable dBA limits. It is constructed from materials such as 316 stainless steel, carbon steel, or cast iron, with options for special alloys available upon request. The 6X7-3 model is part of a series that offers a wide operating range and is backed by over 70 years of experience in steam injection heating systems.

Suppliers

Company
Product
Description
Supplier Links
Steam Injection Liquid Heating System - 6x7-3 - Pick Heaters Inc.
West Bend, WI, United States
Steam Injection Liquid Heating System
6x7-3
Steam Injection Liquid Heating System 6x7-3
The Pick Constant Flow Direct Steam Injection Heater is used wherever a constant flow of heated liquid at a precisely controlled temperature is required.

The Pick Constant Flow Direct Steam Injection Heater is used wherever a constant flow of heated liquid at a precisely controlled temperature is required.

Supplier's Site Datasheet

Technical Specifications

  Pick Heaters Inc.
Product Category Industrial Heaters
Product Number 6x7-3
Product Name Steam Injection Liquid Heating System
Heater Type Steam Injection Heater; Constant Flow Demand
Unlock Full Specs
to access all available technical data

Similar Products

PTC Air Heaters – MTH Type - MTH(W)-2100M(B)-150S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 1.10 kW (3.75 MBH)
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
View Details
Infuze™ Sanitary Cooking Skid -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details