Suitable for applications such as many types of lawn & garden equipment - bearings to 6000 RPM - all have 3/8" bores
Flat idlers from 2" to 6 3/4" overall diameter. For use with fhp type v belts.
all have 5/8" bores which can be reduced with bushings - bearings are precision ground types 99502H or 6203
3 1/4" dia. overall,2 3/4" running dia.; inside flat width 7/8", bore 3/8 ", economy bearing, painted
3 1/4" dia. overall, 3 1/2" running dia.; inside flat width 1", bore 3/8 ", economy bearing, painted
3 1/4" od overall, 3" running dia., inside flat width 3/4", 5/8" bore, zinc plated
If 1/2" or 3/8" bore is needed select one of the following bushings: (add $1.11 to price)
| Phoenix Manufacturing Inc. | |
|---|---|
| Product Category | Idler Pulleys |
| Product Number | 3 1/4" Flat Idler |