CONDUCTOR MARKER, 24MM X 5MM, WHITE; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:White; Marker Dimensions:24mm x 5mm; Cable Diameter Max:-; Cable Diameter Min:13mm; Marker Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 65AC6655 |
| Product Name | Conductor Marker, 24Mm X 5Mm, White; Marker Type Phoenix Contact |