Phantom Mfg. (Int'l) Ltd. Motorized Retractable Screens Executive 4" Housing

Description
Designed to prevent insects from entering your indoor and outdoor living spaces, provide shade from the direct glare of sunlight, and enhance your privacy, Executive motorized screens appear at the touch of a button - and retract out of sight when not needed. Depending on the selected mesh type, these retractable screens also help reduce your air conditioning costs, lowering the amount of energy used to cool the house in summer.
Description
Designed to prevent insects from entering your indoor and outdoor living spaces, provide shade from the direct glare of sunlight, and enhance your privacy, Executive motorized screens appear at the touch of a button - and retract out of sight when not needed. Depending on the selected mesh type, these retractable screens also help reduce your air conditioning costs, lowering the amount of energy used to cool the house in summer.

Suppliers

Company
Product
Description
Supplier Links
Motorized Retractable Screens - Executive 4
Abbotsford, British Columbia, Canada
Motorized Retractable Screens
Executive 4" Housing
Motorized Retractable Screens Executive 4" Housing
Designed to prevent insects from entering your indoor and outdoor living spaces, provide shade from the direct glare of sunlight, and enhance your privacy, Executive motorized screens appear at the touch of a button - and retract out of sight when not needed. Depending on the selected mesh type, these retractable screens also help reduce your air conditioning costs, lowering the amount of energy used to cool the house in summer.

Designed to prevent insects from entering your indoor and outdoor living spaces, provide shade from the direct glare of sunlight, and enhance your privacy, Executive motorized screens appear at the touch of a button - and retract out of sight when not needed. Depending on the selected mesh type, these retractable screens also help reduce your air conditioning costs, lowering the amount of energy used to cool the house in summer.

Supplier's Site

Technical Specifications

  Phantom Mfg. (Int'l) Ltd.
Product Category Screens
Product Number Executive 4" Housing
Product Name Motorized Retractable Screens
Applications Building and Construction
Unlock Full Specs
to access all available technical data

Similar Products

Expanded Metal Foils - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Applications Battery Separator; Electrode; EMI / RFI Shielding; Gasketing / Seals; Reinforcement; Screening; widely used in the aerospace, electrochemical, medical, and automotive industries
Features Calendered / Flattened (optional feature)
Metal Aluminum (optional feature); Copper / Brass / Bronze (optional feature); Nickel / Nickel Alloys (optional feature); Stainless Steel (optional feature); Steel (optional feature); Titanium (optional feature); Zinc, Monel, or Proprietary Material
View Details
SS Wire Screen / Orifice Assembly - Adapter, Type DSO - DSO-1-BR - O'Keefe Controls Co.
Specs
Applications Fluid Filtration
Metal Copper / Brass / Bronze; Stainless Steel
Opening Size 3.94E-4 inch (0.0100 mm)
View Details
HI-BAR® Safety Screen Filter, 670 Flange Mount, Titanium -  - Lee Co. (The)
Specs
Opening Size 0.5200 inch (13.21 mm)
View Details
API Shale Shaker Screen -  - GN Solids control Co., Ltd.
GN Solids control Co., Ltd.
Specs
Applications Screening; Shaker Screen
Opening Size 0.0014 to 0.0364 inch (0.0350 to 0.9250 mm)
View Details