The ASM 340I is a helium leak detector for spraying and sniffing tests, designed for use with ⁴He, ³He, and H₂. It has no backing pump, a minimum detectable leak rate of 1 × 10⁻¹² mbar·l/s in spraying tests and 5 × 10⁻⁹ mbar·l/s in sniffing tests, and a helium pumping speed of 2.5 l/s. It operates on universal 100-240 V (50/60 Hz) power with a maximum power consumption of 350 W, a start-up time of 3 minutes, and a response time under 1 second. The inlet pressure limit is 25 mbar, and the operating temperature range is 0-40 °C for spraying tests and 0-35 °C for sniffing tests. It includes Ethernet-IP, RS-232, and Profibus communication interfaces, weighs approximately 32 kg, and has dimensions of 594 × 375 × 389 mm with a DN 25 ISO-KF inlet port. The sound pressure level is 52 dB(A).
User-friendly: High resolution color touch display, detachable control panel for easy handling when testing on medium or large-size parts Accurate: High sensitivity, ultra-fast response and short recovery time Flexible: Available in wet/dry versions as well as without backing pump, extended range of accessories, suitable for a wide range of maintenance and production applications
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Leak Testing Equipment |
| Product Number | ASM 340I |
| Product Name | Leak detectors |
| Leak Test Method | Electronic Gas Detection |