Bartell Machinery Systems, LLC Data Group Twinner

Description
Twinning and Cabling Line tandemizes two processes of twinning and cabling in a single production line. Backtwist concept adds the capability of neutralizing the effect of concentricity between the conductor and its insulation, results in the averaging of mutual capacitance, capacitance unbalance (NEXT loss) and impedance. 4 individual inside-out backtwist double twist twinner Suitable for solid HDPE, FEP, FRPE, Foam HDPE, FEP insulations Adjustable variable backtwist Precise wire tension adjustment Aerofoil shaped bow with low tension/speed profile Single Twist cabler with torsion lock Max. design speed: 2250 RPM (4500 Twist/min) Copper diameter range: 0.40 – 0.65 mm (AWG # 26-22) Variable backtwist: 0-30% Lay range: 6.35 – 50 mm (0.25- 2 inches) Single twist cabler reel size: 1000 mm Machine parameters are digitally monitored and controlled via a Programmable Logic Controller (PLC) and a menu driven touch screen so that at each stage the operator is guided to obtain the desired machine operation.
Description
Twinning and Cabling Line tandemizes two processes of twinning and cabling in a single production line. Backtwist concept adds the capability of neutralizing the effect of concentricity between the conductor and its insulation, results in the averaging of mutual capacitance, capacitance unbalance (NEXT loss) and impedance. 4 individual inside-out backtwist double twist twinner Suitable for solid HDPE, FEP, FRPE, Foam HDPE, FEP insulations Adjustable variable backtwist Precise wire tension adjustment Aerofoil shaped bow with low tension/speed profile Single Twist cabler with torsion lock Max. design speed: 2250 RPM (4500 Twist/min) Copper diameter range: 0.40 – 0.65 mm (AWG # 26-22) Variable backtwist: 0-30% Lay range: 6.35 – 50 mm (0.25- 2 inches) Single twist cabler reel size: 1000 mm Machine parameters are digitally monitored and controlled via a Programmable Logic Controller (PLC) and a menu driven touch screen so that at each stage the operator is guided to obtain the desired machine operation.

Suppliers

Company
Product
Description
Supplier Links
Data Group Twinner -  - Bartell Machinery Systems, LLC
Rome, NY, USA
Data Group Twinner
Data Group Twinner
Twinning and Cabling Line tandemizes two processes of twinning and cabling in a single production line. Backtwist concept adds the capability of neutralizing the effect of concentricity between the conductor and its insulation, results in the averaging of mutual capacitance, capacitance unbalance (NEXT loss) and impedance. 4 individual inside-out backtwist double twist twinner Suitable for solid HDPE, FEP, FRPE, Foam HDPE, FEP insulations Adjustable variable backtwist Precise wire tension adjustment Aerofoil shaped bow with low tension/speed profile Single Twist cabler with torsion lock Max. design speed: 2250 RPM (4500 Twist/min) Copper diameter range: 0.40 – 0.65 mm (AWG # 26-22) Variable backtwist: 0-30% Lay range: 6.35 – 50 mm (0.25- 2 inches) Single twist cabler reel size: 1000 mm Machine parameters are digitally monitored and controlled via a Programmable Logic Controller (PLC) and a menu driven touch screen so that at each stage the operator is guided to obtain the desired machine operation.

Twinning and Cabling Line tandemizes two processes of twinning and cabling in a single production line. Backtwist concept adds the capability of neutralizing the effect of concentricity between the conductor and its insulation, results in the averaging of mutual capacitance, capacitance unbalance (NEXT loss) and impedance.

  • 4 individual inside-out backtwist double twist twinner
  • Suitable for solid HDPE, FEP, FRPE, Foam HDPE, FEP insulations
  • Adjustable variable backtwist
  • Precise wire tension adjustment
  • Aerofoil shaped bow with low tension/speed profile
  • Single Twist cabler with torsion lock
  • Max. design speed: 2250 RPM (4500 Twist/min)
  • Copper diameter range: 0.40 – 0.65 mm (AWG # 26-22)
  • Variable backtwist: 0-30%
  • Lay range: 6.35 – 50 mm (0.25- 2 inches)
  • Single twist cabler reel size: 1000 mm

Machine parameters are digitally monitored and controlled via a Programmable Logic Controller (PLC) and a menu driven touch screen so that at each stage the operator is guided to obtain the desired machine operation.

Supplier's Site

Technical Specifications

  Bartell Machinery Systems, LLC
Product Category Stranders, Bunchers and Cablers
Product Name Data Group Twinner
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Stranders -  - Bartell Machinery Systems, LLC
Bartell Machinery Systems, LLC
View Details
High Speed Twinner -  - Bartell Machinery Systems, LLC
Bartell Machinery Systems, LLC
View Details
Ribbon Fiber Strander -  - Bartell Machinery Systems, LLC
Bartell Machinery Systems, LLC
View Details