Petersen Products Co. Pipe Plug, Mechanical, Ss Wing Nut, 1.44"-1.65" Dia 143-3015-C

Description
By-Pass None Country of Origin CHINA Dia., Top Plate, OD 2.05" (52mm) Lngth, Overall 2.56" (65mm) Material, Hardware Stainless Steel Material, Seal Nitrile Nominal Pipe 1.5" (40mm) Press. Pipeline Max 2 psi (0.14 bar)//5' (1.4 m) Pressure, Head Max FT 5 ft (1.4 m) Sage Subcategory Number W1433 Seal Expansion System Hand Tightening Sealing Range, Max 1.65" (42mm) Sealing Range, Min 1.44" (37mm) Shipping Wt. 0.5 Lb (0.23 Kg) Style End of Pipe Plug Temperature Max. Service F 110 F (43.33 C)
Request a Quote
Description
By-Pass None Country of Origin CHINA Dia., Top Plate, OD 2.05" (52mm) Lngth, Overall 2.56" (65mm) Material, Hardware Stainless Steel Material, Seal Nitrile Nominal Pipe 1.5" (40mm) Press. Pipeline Max 2 psi (0.14 bar)//5' (1.4 m) Pressure, Head Max FT 5 ft (1.4 m) Sage Subcategory Number W1433 Seal Expansion System Hand Tightening Sealing Range, Max 1.65" (42mm) Sealing Range, Min 1.44" (37mm) Shipping Wt. 0.5 Lb (0.23 Kg) Style End of Pipe Plug Temperature Max. Service F 110 F (43.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Ss Wing Nut, 1.44
Fredonia, WI, United States
Pipe Plug, Mechanical, Ss Wing Nut, 1.44"-1.65" Dia
143-3015-C
Pipe Plug, Mechanical, Ss Wing Nut, 1.44"-1.65" Dia 143-3015-C
By-Pass None Country of Origin CHINA Dia., Top Plate, OD 2.05" (52mm) Lngth, Overall 2.56" (65mm) Material, Hardware Stainless Steel Material, Seal Nitrile Nominal Pipe 1.5" (40mm) Press. Pipeline Max 2 psi (0.14 bar)//5' (1.4 m) Pressure, Head Max FT 5 ft (1.4 m) Sage Subcategory Number W1433 Seal Expansion System Hand Tightening Sealing Range, Max 1.65" (42mm) Sealing Range, Min 1.44" (37mm) Shipping Wt. 0.5 Lb (0.23 Kg) Style End of Pipe Plug Temperature Max. Service F 110 F (43.33 C)

By-Pass None
Country of Origin CHINA
Dia., Top Plate, OD 2.05" (52mm)
Lngth, Overall 2.56" (65mm)
Material, Hardware Stainless Steel
Material, Seal Nitrile
Nominal Pipe 1.5" (40mm)
Press. Pipeline Max 2 psi (0.14 bar)//5' (1.4 m)
Pressure, Head Max FT 5 ft (1.4 m)
Sage Subcategory Number W1433
Seal Expansion System Hand Tightening
Sealing Range, Max 1.65" (42mm)
Sealing Range, Min 1.44" (37mm)
Shipping Wt. 0.5 Lb (0.23 Kg)
Style End of Pipe Plug
Temperature Max. Service F 110 F (43.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-3015-C
Product Name Pipe Plug, Mechanical, Ss Wing Nut, 1.44"-1.65" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech Night Cap Spigotend 10
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, T-Hand. Alum Test, 6
Specs
Shape / Application Round
NPT Thread 1/4 M (6mm)
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 8
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 42
Specs
Material Polyethylene (PE); Polyethylene
View Details