Petersen Products Co. Pipe Plug, Mech, Hand Tight, Head Test, 3.875" To 4.15" Dia 143-004

Description
By-Pass Tire Type Valve, Removable Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 4.15" (105mm) Dia., Nominal 4" (102mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 10 psi (0.69 bar) Sage Subcategory Number W1430 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote
Description
By-Pass Tire Type Valve, Removable Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 4.15" (105mm) Dia., Nominal 4" (102mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 10 psi (0.69 bar) Sage Subcategory Number W1430 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hand Tight, Head Test, 3.875
Fredonia, WI, United States
Pipe Plug, Mech, Hand Tight, Head Test, 3.875" To 4.15" Dia
143-004
Pipe Plug, Mech, Hand Tight, Head Test, 3.875" To 4.15" Dia 143-004
By-Pass Tire Type Valve, Removable Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 4.15" (105mm) Dia., Nominal 4" (102mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 10 psi (0.69 bar) Sage Subcategory Number W1430 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)

By-Pass Tire Type Valve, Removable
Country of Origin USA
Depth, Overall 3.7" (94mm)
Dia. Max 4.15" (105mm)
Dia., Nominal 4" (102mm)
Material, Body Nylon
Material, Hardware Polypro & Brass
Material, Seal Soft PVC
Pressure, Estimated Blowout PSI 10 psi (0.69 bar)
Sage Subcategory Number W1430
Seal Expansion System Hand Tightening
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe Plug
Temperature Max. Service F 140 F (60 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-004
Product Name Pipe Plug, Mech, Hand Tight, Head Test, 3.875" To 4.15" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End, 48
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Night Cap Spigotend 60
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Hand Tight, Nylon 4.8-5.3
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details
Pipe Plug, Mechanical, High Pres., 5.7
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details