By-Pass None
Country of Origin USA
Dia. Deflated 11" (279mm)
Dia. Max 24.25" (616mm)
Eye Bolt Size Eye Bolt for Plug Installation and Removal
Infl. Press. Required 45 psi (3 bar)
Length Deflated 37" (940mm)
Material, Body Molded Natural Rubber
Material, Hardware Plated Carbon Steel
Nominal Size 12"-24" (300mm-600mm)
Port, Inflation Schrader Tire Valve
Press. Pipeline Max ** See Back Pressure Chart Above
Sage Subcategory Number W1300
Shipping Wt. 27 Lbs (12.25 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-024-MS |
| Product Name | Pipe Plug, Inflatable, Plumbers Test Style, 12" To 24" Dia |