Peptides International, Inc. Boc-Glu(OBzl)-OH BLE-2103 - 25 g

Description
t-Butyloxycarbonyl-L -Glutamic Acid-gamma-Benzyl Ester (M.W. 337.37) C17H23NO6 [13574-13-5] Grade AA
Description
t-Butyloxycarbonyl-L -Glutamic Acid-gamma-Benzyl Ester (M.W. 337.37) C17H23NO6 [13574-13-5] Grade AA

Suppliers

Company
Product
Description
Supplier Links
Boc-Glu(OBzl)-OH - BLE-2103 - 25 g - Peptides International, Inc.
Louisville, KY, USA
Boc-Glu(OBzl)-OH
BLE-2103 - 25 g
Boc-Glu(OBzl)-OH BLE-2103 - 25 g
t-Butyloxycarbonyl-L -Glutamic Acid-gamma-Benzyl Ester (M.W. 337.37) C17H23NO6 [13574-13-5] Grade AA

t-Butyloxycarbonyl-L-Glutamic Acid-gamma-Benzyl Ester (M.W. 337.37) C17H23NO6 [13574-13-5] Grade AA

Supplier's Site

Technical Specifications

  Peptides International, Inc.
Product Category Organic Chemicals
Product Number BLE-2103 - 25 g
Product Name Boc-Glu(OBzl)-OH
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details
3-CYCLOPENTYL-1-PROPYNE 98% -  - GFS Chemicals, Inc.
Specs
Chemical Name 3-CYCLOPENTYL-1-PROPYNE 98%
Chemical Formula C5H9CH2CCH
CAS Number 116279-08-4
View Details