Pentair, Inc. Cable Tray LSS6G

Description
LADDER TYPE STEEL MATERIAL GRAY FINISH 10 FT 6 INCH UL (CANADA AND US) APPROVAL 16 GAUGE MATERIAL SPECIFICATION 5.75 INCH RUNG SPACING DCR MODEL
Datasheet
Description
LADDER TYPE STEEL MATERIAL GRAY FINISH 10 FT 6 INCH UL (CANADA AND US) APPROVAL 16 GAUGE MATERIAL SPECIFICATION 5.75 INCH RUNG SPACING DCR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tray - LSS6G - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable Tray
LSS6G
Cable Tray LSS6G
LADDER TYPE STEEL MATERIAL GRAY FINISH 10 FT 6 INCH UL (CANADA AND US) APPROVAL 16 GAUGE MATERIAL SPECIFICATION 5.75 INCH RUNG SPACING DCR MODEL
  • LADDER TYPE
  • STEEL MATERIAL
  • GRAY FINISH
  • 10 FT
  • 6 INCH
  • UL (CANADA AND US) APPROVAL
  • 16 GAUGE MATERIAL SPECIFICATION
  • 5.75 INCH RUNG SPACING
  • DCR MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Trays
Product Number LSS6G
Product Name Cable Tray
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9124708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
Cable Tray - 11911-709 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Width 9 inch (229 mm)
Max. Side rail Height 3 inch (76.2 mm)
View Details
Cabinet Vertical PDU/Cable Tray Standard - RMT751 - Black Box
Specs
Width 4.9 inch (124 mm)
Max. Side rail Height 70.7 inch (1796 mm)
Cable Tray Type Solid Trough
View Details
Cable Tray - LSS18BLK - Pentair, Inc.
Specs
Length 120 inch (3048 mm)
Width 18 inch (457 mm)
Cable Tray Type Ladder Tray
View Details