Pentair, Inc. Cable Tray LSS18GZ

Description
LADDER TYPE STEEL MATERIAL PLATED FINISH 10 FT 18 INCH UL (CANADA AND US) APPROVAL 16 GAUGE MATERIAL SPECIFICATION 5.75 INCH RUNG SPACING DCR MODEL
Datasheet
Description
LADDER TYPE STEEL MATERIAL PLATED FINISH 10 FT 18 INCH UL (CANADA AND US) APPROVAL 16 GAUGE MATERIAL SPECIFICATION 5.75 INCH RUNG SPACING DCR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tray - LSS18GZ - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable Tray
LSS18GZ
Cable Tray LSS18GZ
LADDER TYPE STEEL MATERIAL PLATED FINISH 10 FT 18 INCH UL (CANADA AND US) APPROVAL 16 GAUGE MATERIAL SPECIFICATION 5.75 INCH RUNG SPACING DCR MODEL
  • LADDER TYPE
  • STEEL MATERIAL
  • PLATED FINISH
  • 10 FT
  • 18 INCH
  • UL (CANADA AND US) APPROVAL
  • 16 GAUGE MATERIAL SPECIFICATION
  • 5.75 INCH RUNG SPACING
  • DCR MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Cable Trays
Product Number LSS18GZ
Product Name Cable Tray
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9124691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 1.18 inch (30 mm)
Materials Steel
View Details
Cable Tray - 11252-120 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Max. Side rail Height 12.75 inch (324 mm)
Cable Tray Type Ladder Tray
Materials Steel
View Details
Cable Tray - QTP4X6 - Pentair, Inc.
Specs
Length 120 inch (3048 mm)
Width 6 inch (152 mm)
Max. Side rail Height 4 inch (102 mm)
View Details