Pentair, Inc. Wireway Elbow F66WE90FG

Description
" OUTSIDE OPENING TYPE FIBERGLASS POLYESTER MATERIAL GRAY FINISH 6 INCH 6 INCH UL APPROVAL NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT "
Datasheet
Description
" OUTSIDE OPENING TYPE FIBERGLASS POLYESTER MATERIAL GRAY FINISH 6 INCH 6 INCH UL APPROVAL NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - F66WE90FG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Elbow
F66WE90FG
Wireway Elbow F66WE90FG
" OUTSIDE OPENING TYPE FIBERGLASS POLYESTER MATERIAL GRAY FINISH 6 INCH 6 INCH UL APPROVAL NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT "

"

  • OUTSIDE OPENING TYPE
  • FIBERGLASS POLYESTER MATERIAL
  • GRAY FINISH
  • 6 INCH
  • 6 INCH
  • UL APPROVAL
  • NEMA 12/3R, IP55 ENCLOSURE
  • SCREW COVER TYPE
  • 90 DEG BEND ANGLE
  • FEED THROUGH WIREWAY TYPE
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F66WE90FG
Product Name Wireway Elbow
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT436G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Specs
Style Wiring Trough
View Details
Wiring Gutter/Trough - 1100 DAL101004 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 4"x4"
Material Other Material; (12 GAUGE ALUMINUM)
View Details