Pentair, Inc. Wireway Elbow F66WE90

Description
" OUTSIDE OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE 90 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STEEL ROHS COMPLIANT "
Datasheet
Description
" OUTSIDE OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE 90 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STEEL ROHS COMPLIANT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - F66WE90 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Elbow
F66WE90
Wireway Elbow F66WE90
" OUTSIDE OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE 90 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STEEL ROHS COMPLIANT "

"

  • OUTSIDE OPENING TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
  • 6 INCH
  • 6 INCH
  • UL 870, CSA APPROVAL
  • NEMA 12, IP54 ENCLOSURE
  • BUTT HINGED, SCREW CLAMP COVER TYPE
  • 90 DEG BEND ANGLE
  • FEED THROUGH WIREWAY TYPE
  • APPLICABLE STANDARD IEC 60529
  • FLANGE MATERIAL 10 GAUGE STEEL
  • ROHS COMPLIANT

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F66WE90
Product Name Wireway Elbow
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT1296G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length Other Length; (96 in)
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wiring Gutter/Trough - F4424SC - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 24"
View Details
Wiring Gutter/Trough - FT6612 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 12"
View Details