Pentair, Inc. Wireway Straight Section F66W12SS

Description
" FEED THROUGH TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL NO. 2B FINISH 12 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STAINLESS STEEL ROHS COMPLIANT F22 MODEL "
Datasheet
Description
" FEED THROUGH TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL NO. 2B FINISH 12 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STAINLESS STEEL ROHS COMPLIANT F22 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F66W12SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F66W12SS
Wireway Straight Section F66W12SS
" FEED THROUGH TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL NO. 2B FINISH 12 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STAINLESS STEEL ROHS COMPLIANT F22 MODEL "

"

  • FEED THROUGH TYPE
  • 16 GAUGE 304 STAINLESS STEEL MATERIAL
  • NO. 2B FINISH
  • 12 INCH
  • 6 INCH
  • 6 INCH
  • UL 870, CSA APPROVAL
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • BUTT HINGED, SCREW CLAMP COVER TYPE
  • NO KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • FLANGE MATERIAL 10 GAUGE STAINLESS STEEL
  • ROHS COMPLIANT
  • F22 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F66W12SS
Product Name Wireway Straight Section
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST374 - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 6"; Other Length; (6 in)
View Details
Wiring Gutter/Trough - FT6636 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 36"
View Details
Wireway Straight Section - F1010G24 - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 24"
View Details
Wiring Gutter/Trough - 1100 DAL080806 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 6"x6"
Material Other Material; (12 GAUGE ALUMINUM)
View Details