Pentair, Inc. Wiring Gutter/Trough F66T60HC

Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 60 INCH 6 INCH 6 INCH UL 870, CSA C22.2 APPROVAL NEMA 1/12, IP55 ENCLOSURE BUTT HINGED, SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 "
Datasheet
Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 60 INCH 6 INCH 6 INCH UL 870, CSA C22.2 APPROVAL NEMA 1/12, IP55 ENCLOSURE BUTT HINGED, SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - F66T60HC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wiring Gutter/Trough
F66T60HC
Wiring Gutter/Trough F66T60HC
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 60 INCH 6 INCH 6 INCH UL 870, CSA C22.2 APPROVAL NEMA 1/12, IP55 ENCLOSURE BUTT HINGED, SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 "

"

  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
  • 60 INCH
  • 6 INCH
  • 6 INCH
  • UL 870, CSA C22.2 APPROVAL
  • NEMA 1/12, IP55 ENCLOSURE
  • BUTT HINGED, SCREW COVER TYPE
  • WIRING TROUGH
  • NO KNOCKOUT(S)
  • ROHS COMPLIANT
  • APPLICABLE STANDARD IEC 60529

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F66T60HC
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT1024 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 24"; Other Length; (24 in)
View Details
Wireway Straight Section - S121224NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 24"
View Details
Wiring Gutter/Trough - FT6648 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 48"
View Details