Pentair, Inc. Wiring Gutter/Trough F66T24HC

Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER FINISH 24 INCH 6 INCH 6 INCH UL 870, CSA, JIC APPROVAL NEMA 1/12, IP55, IP60 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 INCLUDES (2) CLAMP, (2) MOUNTING BRACKET ROHS COMPLIANT F20HC MODEL "
Datasheet
Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER FINISH 24 INCH 6 INCH 6 INCH UL 870, CSA, JIC APPROVAL NEMA 1/12, IP55, IP60 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 INCLUDES (2) CLAMP, (2) MOUNTING BRACKET ROHS COMPLIANT F20HC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - F66T24HC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wiring Gutter/Trough
F66T24HC
Wiring Gutter/Trough F66T24HC
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER FINISH 24 INCH 6 INCH 6 INCH UL 870, CSA, JIC APPROVAL NEMA 1/12, IP55, IP60 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 INCLUDES (2) CLAMP, (2) MOUNTING BRACKET ROHS COMPLIANT F20HC MODEL "

"

  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER FINISH
  • 24 INCH
  • 6 INCH
  • 6 INCH
  • UL 870, CSA, JIC APPROVAL
  • NEMA 1/12, IP55, IP60 ENCLOSURE
  • BUTT HINGED, SCREW CLAMP COVER TYPE
  • WIRING TROUGH
  • NO KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES (2) CLAMP, (2) MOUNTING BRACKET
  • ROHS COMPLIANT
  • F20HC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F66T24HC
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485CW2 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Lay-In Wireway
Nominal Cross Section 4"x4"
Material Steel
View Details
Wireway Straight Section - F44W48SS - Pentair, Inc.
Specs
Style Feed Through Wireway
Material Stainless Steel
Straight Section Length 48"
View Details
Raceway ALA4800 Series -  - Legrand
Specs
Style Feed Through Wireway
Material Other Material; (Aluminum)
View Details
Wiring Gutter/Trough - RSCG080848G - Wiegmann
Specs
Style Wiring Trough
Material Steel
Straight Section Length 48"
View Details