Pentair, Inc. Wireway Straight Section F66T148GVWK

Description
" LAY IN TYPE 16 GAUGE STEEL MATERIAL GALVANIZED FINISH 48 INCH 48 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 LENGTH IN FT UL 870 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE (8) (1/2 INCH-3/4 INCH) CONCENTRIC SIDE, (8) (1 INCH-1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S) HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN F-66T1 MODEL "
Datasheet
Description
" LAY IN TYPE 16 GAUGE STEEL MATERIAL GALVANIZED FINISH 48 INCH 48 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 LENGTH IN FT UL 870 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE (8) (1/2 INCH-3/4 INCH) CONCENTRIC SIDE, (8) (1 INCH-1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S) HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN F-66T1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F66T148GVWK - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F66T148GVWK
Wireway Straight Section F66T148GVWK
" LAY IN TYPE 16 GAUGE STEEL MATERIAL GALVANIZED FINISH 48 INCH 48 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 LENGTH IN FT UL 870 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE (8) (1/2 INCH-3/4 INCH) CONCENTRIC SIDE, (8) (1 INCH-1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S) HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN F-66T1 MODEL "

"

  • LAY IN TYPE
  • 16 GAUGE STEEL MATERIAL
  • GALVANIZED FINISH
  • 48 INCH
  • 48 LENGTH IN INCH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 4 LENGTH IN FT
  • UL 870 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • SCREW COVER TYPE
  • (8) (1/2 INCH-3/4 INCH) CONCENTRIC SIDE, (8) (1 INCH-1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S)
  • HOFFMAN. BRAND
  • APPLICABLE STANDARD IEC 60529
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • F-66T1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F66T148GVWK
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485D6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
Material Steel
Straight Section Length 6"; Other Length; (6 in)
View Details
Wiring Gutter/Trough - A8812RT - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 12"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details