Pentair, Inc. Wireway Straight Section F66L48

Description
" LAY-IN TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 48 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, LATCHED COVER TYPE NO KNOCKOUT(S) HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STEEL ROHS COMPLIANT F-66L MODEL "
Datasheet
Description
" LAY-IN TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 48 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, LATCHED COVER TYPE NO KNOCKOUT(S) HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STEEL ROHS COMPLIANT F-66L MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F66L48 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F66L48
Wireway Straight Section F66L48
" LAY-IN TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 48 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, LATCHED COVER TYPE NO KNOCKOUT(S) HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STEEL ROHS COMPLIANT F-66L MODEL "

"

  • LAY-IN TYPE
  • 14 GAUGE STEEL BODY/COVER MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
  • 48 INCH
  • 6 INCH
  • 6 INCH
  • UL 870, CSA APPROVAL
  • NEMA 12, IP54 ENCLOSURE
  • BUTT HINGED, LATCHED COVER TYPE
  • NO KNOCKOUT(S)
  • HOFFMAN. BRAND
  • APPLICABLE STANDARD IEC 60529
  • FLANGE MATERIAL 10 GAUGE STEEL
  • ROHS COMPLIANT
  • F-66L MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F66L48
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486B30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Nominal Cross Section 2.5"x2.5"
Material Steel; Stainless Steel
View Details
Wireway Straight Section - F44G72WK - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 72"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details