Pentair, Inc. Wireway Elbow F66G90E

Description
" ANY SIDE OPENING TYPE 14/16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE HOFFMAN. BRAND APPLICABLE REFERENCE STANDARD 60529 HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN F40G MODEL "
Datasheet
Description
" ANY SIDE OPENING TYPE 14/16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE HOFFMAN. BRAND APPLICABLE REFERENCE STANDARD 60529 HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN F40G MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - F66G90E - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Elbow
F66G90E
Wireway Elbow F66G90E
" ANY SIDE OPENING TYPE 14/16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE HOFFMAN. BRAND APPLICABLE REFERENCE STANDARD 60529 HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN F40G MODEL "

"

  • ANY SIDE OPENING TYPE
  • 14/16 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER FINISH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • NEMA 1, IP30 ENCLOSURE
  • SCREW COVER TYPE
  • 90 DEG BEND ANGLE
  • LAY IN WIREWAY TYPE
  • HOFFMAN. BRAND
  • APPLICABLE REFERENCE STANDARD 60529
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • F40G MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F66G90E
Product Name Wireway Elbow
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486C60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Nominal Cross Section 4"x4"
Material Steel; Stainless Steel
View Details
Wireway Straight Section - HS12124NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 48"
View Details
Wiring Gutter/Trough - FT66120 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 120"
View Details