Pentair, Inc. Wiring Gutter/Trough F6660FG

Description
" FIBERGLASS POLYESTER MATERIAL GRAY FINISH 60 INCH 6 INCH 6 INCH NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLAMMABILITY RATING UL 94-5V APPLICATION INDOOR/OUTDOOR INCLUDES (5) OPENING, (14) COVER SCREW F25 MODEL "
Datasheet
Description
" FIBERGLASS POLYESTER MATERIAL GRAY FINISH 60 INCH 6 INCH 6 INCH NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLAMMABILITY RATING UL 94-5V APPLICATION INDOOR/OUTDOOR INCLUDES (5) OPENING, (14) COVER SCREW F25 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - F6660FG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wiring Gutter/Trough
F6660FG
Wiring Gutter/Trough F6660FG
" FIBERGLASS POLYESTER MATERIAL GRAY FINISH 60 INCH 6 INCH 6 INCH NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLAMMABILITY RATING UL 94-5V APPLICATION INDOOR/OUTDOOR INCLUDES (5) OPENING, (14) COVER SCREW F25 MODEL "

"

  • FIBERGLASS POLYESTER MATERIAL
  • GRAY FINISH
  • 60 INCH
  • 6 INCH
  • 6 INCH
  • NEMA 12/3R, IP55 ENCLOSURE
  • SCREW COVER TYPE
  • WIRING TROUGH
  • NO KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • FLAMMABILITY RATING UL 94-5V
  • APPLICATION INDOOR/OUTDOOR
  • INCLUDES (5) OPENING, (14) COVER SCREW
  • F25 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F6660FG
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST3203SS - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 6"; Other Length; (6 in)
View Details
Raceway 2000 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Steel (optional feature); PVC (optional feature); Other Material (optional feature); (Aluminum)
Cover Style Snap-on
View Details
Wireway Straight Section - F22G36 - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 36"
View Details