Pentair, Inc. Wireway Elbow F44WE90FG

Description
" OUTSIDE OPENING TYPE FIBERGLASS POLYESTER MATERIAL GRAY FINISH 4 INCH 4 INCH UL APPROVAL NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT "
Datasheet
Description
" OUTSIDE OPENING TYPE FIBERGLASS POLYESTER MATERIAL GRAY FINISH 4 INCH 4 INCH UL APPROVAL NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - F44WE90FG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Elbow
F44WE90FG
Wireway Elbow F44WE90FG
" OUTSIDE OPENING TYPE FIBERGLASS POLYESTER MATERIAL GRAY FINISH 4 INCH 4 INCH UL APPROVAL NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT "

"

  • OUTSIDE OPENING TYPE
  • FIBERGLASS POLYESTER MATERIAL
  • GRAY FINISH
  • 4 INCH
  • 4 INCH
  • UL APPROVAL
  • NEMA 12/3R, IP55 ENCLOSURE
  • SCREW COVER TYPE
  • 90 DEG BEND ANGLE
  • FEED THROUGH WIREWAY TYPE
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F44WE90FG
Product Name Wireway Elbow
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST2104 - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 6"; Other Length; (6 in)
View Details
Wireway Straight Section - LJW85 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 60"
View Details
Wiring Gutter/Trough - FT6624 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 24"
View Details