Pentair, Inc. Wireway Elbow F44WE45

Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE HOFFMAN. BRAND APPLICABLE REFERENCE STANDARD 60529 HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN F10 MODEL "
Datasheet
Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE HOFFMAN. BRAND APPLICABLE REFERENCE STANDARD 60529 HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN F10 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - F44WE45 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Elbow
F44WE45
Wireway Elbow F44WE45
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE HOFFMAN. BRAND APPLICABLE REFERENCE STANDARD 60529 HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN F10 MODEL "

"

  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • UL 870, CSA APPROVAL
  • NEMA 12, IP54 ENCLOSURE
  • HINGED COVER TYPE
  • 45 DEG BEND ANGLE
  • FEED THROUGH WIREWAY TYPE
  • HOFFMAN. BRAND
  • APPLICABLE REFERENCE STANDARD 60529
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • F10 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F44WE45
Product Name Wireway Elbow
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487C120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
Straight Section Length 12"; Other Length; (120 in)
View Details
Wiring Gutter/Trough - F141448RTGV - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 48"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details