Pentair, Inc. Wireway Elbow F44LE45A

Description
" TOP OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, LATCHED COVER TYPE 45 DEG BEND ANGLE LAY-IN WIREWAY TYPE APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STEEL ROHS COMPLIANT "
Datasheet
Description
" TOP OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, LATCHED COVER TYPE 45 DEG BEND ANGLE LAY-IN WIREWAY TYPE APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STEEL ROHS COMPLIANT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - F44LE45A - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Elbow
F44LE45A
Wireway Elbow F44LE45A
" TOP OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, LATCHED COVER TYPE 45 DEG BEND ANGLE LAY-IN WIREWAY TYPE APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STEEL ROHS COMPLIANT "

"

  • TOP OPENING TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
  • 4 INCH
  • 4 INCH
  • UL 870, CSA APPROVAL
  • NEMA 12, IP54 ENCLOSURE
  • BUTT HINGED, LATCHED COVER TYPE
  • 45 DEG BEND ANGLE
  • LAY-IN WIREWAY TYPE
  • APPLICABLE STANDARD IEC 60529
  • FLANGE MATERIAL 10 GAUGE STEEL
  • ROHS COMPLIANT

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F44LE45A
Product Name Wireway Elbow
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485B24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"
Material Steel
Straight Section Length 24"; Other Length; (24 in)
View Details
Wireway Elbow - LJWL906A - Wiegmann
Specs
Style Lay-In Wireway; Wiring Trough
Material Steel
Cover Style Hinged
View Details
Wiring Gutter/Trough - FT6624 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 24"
View Details