Pentair, Inc. Wireway Straight Section F44G48

Description
" LAY-IN TYPE 14/16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 48 INCH 4 INCH 4 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE HINGED, SCREW COVER TYPE NO KNOCKOUT(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN F40/F40PF MODEL "
Datasheet
Description
" LAY-IN TYPE 14/16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 48 INCH 4 INCH 4 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE HINGED, SCREW COVER TYPE NO KNOCKOUT(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN F40/F40PF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F44G48 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F44G48
Wireway Straight Section F44G48
" LAY-IN TYPE 14/16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 48 INCH 4 INCH 4 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE HINGED, SCREW COVER TYPE NO KNOCKOUT(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN F40/F40PF MODEL "

"

  • LAY-IN TYPE
  • 14/16 GAUGE STEEL BODY/COVER MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
  • 48 INCH
  • 4 INCH
  • 4 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • HINGED, SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • ROHS COMPLIANT
  • APPLICABLE STANDARD IEC 60529
  • BULLETIN F40/F40PF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F44G48
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT618 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 18"; Other Length; (18 in)
View Details
Wireway Straight Section - F22T148GVPWK - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 48"
View Details
Walkercell Cellular Raceway -  - Legrand
Specs
Style Lay-In Wireway
View Details
Wireway Straight Section - JW23 - Wiegmann
Specs
Style Feed Through Wireway
Material Steel
Straight Section Length 36"
View Details