Pentair, Inc. Wireway Straight Section F44G24WK

Description
" LAY-IN TYPE 14/16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 24 INCH 4 INCH 4 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE (8) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE, (8) (1 INCH - 1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40, F40PF MODEL "
Datasheet
Description
" LAY-IN TYPE 14/16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 24 INCH 4 INCH 4 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE (8) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE, (8) (1 INCH - 1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40, F40PF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F44G24WK - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F44G24WK
Wireway Straight Section F44G24WK
" LAY-IN TYPE 14/16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 24 INCH 4 INCH 4 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE (8) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE, (8) (1 INCH - 1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40, F40PF MODEL "

"

  • LAY-IN TYPE
  • 14/16 GAUGE STEEL BODY/COVER MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
  • 24 INCH
  • 4 INCH
  • 4 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • COMBINATION HINGED, SCREW COVER TYPE
  • (8) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE, (8) (1 INCH - 1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • F40, F40PF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F44G24WK
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT436 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Wireway Straight Section - F66T3R60 - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 60"
View Details
Raceway S4000 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Stainless Steel
Cover Style Snap-on
View Details