Pentair, Inc. Wireway Straight Section F44G120WK

Description
" LAY-IN TYPE 14/16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 120 INCH 4 INCH 4 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE (40) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE, (40) (1 INCH - 1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40, F40PF MODEL "
Datasheet
Description
" LAY-IN TYPE 14/16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 120 INCH 4 INCH 4 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE (40) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE, (40) (1 INCH - 1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40, F40PF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F44G120WK - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F44G120WK
Wireway Straight Section F44G120WK
" LAY-IN TYPE 14/16 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 120 INCH 4 INCH 4 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE (40) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE, (40) (1 INCH - 1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40, F40PF MODEL "

"

  • LAY-IN TYPE
  • 14/16 GAUGE STEEL BODY/COVER MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
  • 120 INCH
  • 4 INCH
  • 4 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • COMBINATION HINGED, SCREW COVER TYPE
  • (40) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE, (40) (1 INCH - 1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • F40, F40PF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F44G120WK
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486B72SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Nominal Cross Section 2.5"x2.5"
Material Steel; Stainless Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wiring Gutter/Trough - F66T36HC - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 36"
View Details
Wiring Gutter/Trough - FT6660 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 60"
View Details