Pentair, Inc. Wireway Elbow F4490EGV

Description
" ANY SIDE OPENING TYPE 16/14 GAUGE STEEL MATERIAL GALVANIZED FINISH 4 INCH 4 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE LAY-IN WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40GF MODEL "
Datasheet
Description
" ANY SIDE OPENING TYPE 16/14 GAUGE STEEL MATERIAL GALVANIZED FINISH 4 INCH 4 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE LAY-IN WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40GF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - F4490EGV - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Elbow
F4490EGV
Wireway Elbow F4490EGV
" ANY SIDE OPENING TYPE 16/14 GAUGE STEEL MATERIAL GALVANIZED FINISH 4 INCH 4 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE LAY-IN WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F40GF MODEL "

"

  • ANY SIDE OPENING TYPE
  • 16/14 GAUGE STEEL MATERIAL
  • GALVANIZED FINISH
  • 4 INCH
  • 4 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • SCREW COVER TYPE
  • 90 DEG BEND ANGLE
  • LAY-IN WIREWAY TYPE
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • F40GF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F4490EGV
Product Name Wireway Elbow
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485C48 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
Straight Section Length 48"; Other Length; (48 in)
View Details
Wiring Gutter/Trough - A141472RT - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 72"
View Details
Wireway Straight Section - 1100 SS2024SCN - EXM Manufacturing Ltd.
Specs
Style Feed Through Wireway
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details