Pentair, Inc. Wireway Straight Section F22W120

Description
" FEED THROUGH TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 120 INCH 2.5 INCH 2.5 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STEEL ROHS COMPLIANT F20 MODEL "
Datasheet
Description
" FEED THROUGH TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 120 INCH 2.5 INCH 2.5 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STEEL ROHS COMPLIANT F20 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F22W120 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F22W120
Wireway Straight Section F22W120
" FEED THROUGH TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 120 INCH 2.5 INCH 2.5 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STEEL ROHS COMPLIANT F20 MODEL "

"

  • FEED THROUGH TYPE
  • 14 GAUGE STEEL BODY/COVER MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
  • 120 INCH
  • 2.5 INCH
  • 2.5 INCH
  • UL 870, CSA APPROVAL
  • NEMA 12, IP54 ENCLOSURE
  • BUTT HINGED, SCREW CLAMP COVER TYPE
  • NO KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • FLANGE MATERIAL 10 GAUGE STEEL
  • ROHS COMPLIANT
  • F20 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F22W120
Product Name Wireway Straight Section
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486D60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Nominal Cross Section 6"x6"
Material Steel; Stainless Steel
View Details
Wireway Straight Section - F66T172GVWK - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 72"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details