Pentair, Inc. Wireway Straight Section F22T136GVWK

Description
" LAY IN TYPE 16 GAUGE STEEL MATERIAL GALVANIZED FINISH 36 INCH 36 LENGTH IN INCH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH 3 LENGTH IN FT UL 870 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE (12) (1/2 INCH-3/4 INCH) CONCENTRIC SIDE KNOCKOUT(S) HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN F-22T1 MODEL "
Datasheet
Description
" LAY IN TYPE 16 GAUGE STEEL MATERIAL GALVANIZED FINISH 36 INCH 36 LENGTH IN INCH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH 3 LENGTH IN FT UL 870 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE (12) (1/2 INCH-3/4 INCH) CONCENTRIC SIDE KNOCKOUT(S) HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN F-22T1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F22T136GVWK - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F22T136GVWK
Wireway Straight Section F22T136GVWK
" LAY IN TYPE 16 GAUGE STEEL MATERIAL GALVANIZED FINISH 36 INCH 36 LENGTH IN INCH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH 3 LENGTH IN FT UL 870 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE (12) (1/2 INCH-3/4 INCH) CONCENTRIC SIDE KNOCKOUT(S) HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN F-22T1 MODEL "

"

  • LAY IN TYPE
  • 16 GAUGE STEEL MATERIAL
  • GALVANIZED FINISH
  • 36 INCH
  • 36 LENGTH IN INCH
  • 2.5 INCH
  • 2.5 WIDTH IN INCH
  • 2.5 INCH
  • 2.5 HEIGHT IN INCH
  • 3 LENGTH IN FT
  • UL 870 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • SCREW COVER TYPE
  • (12) (1/2 INCH-3/4 INCH) CONCENTRIC SIDE KNOCKOUT(S)
  • HOFFMAN. BRAND
  • APPLICABLE STANDARD IEC 60529
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • F-22T1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F22T136GVWK
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487ERECSS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"; 8"x8"
View Details
Wireway Straight Section - HS442 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 24"
View Details
Wiring Gutter/Trough - FT6648 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 48"
View Details