Pentair, Inc. Wireway Elbow F2290SEGV

Description
" ONE SIDE OPENING TYPE 16 GAUGE STEEL MATERIAL GALVANIZED FINISH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH UL 870, CSA APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE HOFFMAN. BRAND APPLICABLE REFERENCE STANDARD 60529 HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN F40G MODEL "
Datasheet
Description
" ONE SIDE OPENING TYPE 16 GAUGE STEEL MATERIAL GALVANIZED FINISH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH UL 870, CSA APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE HOFFMAN. BRAND APPLICABLE REFERENCE STANDARD 60529 HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN F40G MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - F2290SEGV - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Elbow
F2290SEGV
Wireway Elbow F2290SEGV
" ONE SIDE OPENING TYPE 16 GAUGE STEEL MATERIAL GALVANIZED FINISH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH UL 870, CSA APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE HOFFMAN. BRAND APPLICABLE REFERENCE STANDARD 60529 HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN F40G MODEL "

"

  • ONE SIDE OPENING TYPE
  • 16 GAUGE STEEL MATERIAL
  • GALVANIZED FINISH
  • 2.5 INCH
  • 2.5 WIDTH IN INCH
  • 2.5 INCH
  • 2.5 HEIGHT IN INCH
  • UL 870, CSA APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • SCREW COVER TYPE
  • 90 DEG BEND ANGLE
  • LAY IN WIREWAY TYPE
  • HOFFMAN. BRAND
  • APPLICABLE REFERENCE STANDARD 60529
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • F40G MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F2290SEGV
Product Name Wireway Elbow
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487DM6SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wireway Straight Section - F1010T1120GVP - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 120"
View Details
Wiring Gutter/Trough - FT6636 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 36"
View Details