Pentair, Inc. Wiring Gutter/Trough F2212SC

Description
" 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER FINISH 12 INCH 2.5 INCH 2.5 INCH UL 870, CSA, JIC APPROVAL NEMA 12, IP55 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 INCLUDES (4) FASTENER ROHS COMPLIANT F20SC MODEL "
Datasheet
Description
" 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER FINISH 12 INCH 2.5 INCH 2.5 INCH UL 870, CSA, JIC APPROVAL NEMA 12, IP55 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 INCLUDES (4) FASTENER ROHS COMPLIANT F20SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - F2212SC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wiring Gutter/Trough
F2212SC
Wiring Gutter/Trough F2212SC
" 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER FINISH 12 INCH 2.5 INCH 2.5 INCH UL 870, CSA, JIC APPROVAL NEMA 12, IP55 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 INCLUDES (4) FASTENER ROHS COMPLIANT F20SC MODEL "

"

  • 16 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER FINISH
  • 12 INCH
  • 2.5 INCH
  • 2.5 INCH
  • UL 870, CSA, JIC APPROVAL
  • NEMA 12, IP55 ENCLOSURE
  • SCREW COVER TYPE
  • WIRING TROUGH
  • NO KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES (4) FASTENER
  • ROHS COMPLIANT
  • F20SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F2212SC
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487C48SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Straight Section Length 48"; Other Length; (48 in)
View Details
Wireway Straight Section - F44T118GV - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 18"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details