Pentair, Inc. Wireway Straight Section F1212T148GV

Description
" LAY-IN TYPE 14/16 GAUGE STEEL MATERIAL GALVANIZED FINISH 48 INCH 12 INCH 12 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN F40/F40G MODEL "
Datasheet
Description
" LAY-IN TYPE 14/16 GAUGE STEEL MATERIAL GALVANIZED FINISH 48 INCH 12 INCH 12 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN F40/F40G MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F1212T148GV - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F1212T148GV
Wireway Straight Section F1212T148GV
" LAY-IN TYPE 14/16 GAUGE STEEL MATERIAL GALVANIZED FINISH 48 INCH 12 INCH 12 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN F40/F40G MODEL "

"

  • LAY-IN TYPE
  • 14/16 GAUGE STEEL MATERIAL
  • GALVANIZED FINISH
  • 48 INCH
  • 12 INCH
  • 12 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • ROHS COMPLIANT
  • APPLICABLE STANDARD IEC 60529
  • BULLETIN F40/F40G MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F1212T148GV
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487BV1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wireway Straight Section - F66L60 - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 60"
View Details
Wiring Gutter/Trough - FT6648 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 48"
View Details