Pentair, Inc. Wiring Gutter/Trough F121272RTGV

Description
" 14 GAUGE STEEL MATERIAL GALVANIZED FINISH 72 INCH 12 INCH 12 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE WIRING TROUGH NO KNOCKOUT(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 CONSTRUCTIONAL FEATURE RAINTIGHT APPLICATION OUTDOOR BULLETIN F40GT/F40PT MODEL "
Datasheet
Description
" 14 GAUGE STEEL MATERIAL GALVANIZED FINISH 72 INCH 12 INCH 12 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE WIRING TROUGH NO KNOCKOUT(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 CONSTRUCTIONAL FEATURE RAINTIGHT APPLICATION OUTDOOR BULLETIN F40GT/F40PT MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - F121272RTGV - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wiring Gutter/Trough
F121272RTGV
Wiring Gutter/Trough F121272RTGV
" 14 GAUGE STEEL MATERIAL GALVANIZED FINISH 72 INCH 12 INCH 12 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE WIRING TROUGH NO KNOCKOUT(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 CONSTRUCTIONAL FEATURE RAINTIGHT APPLICATION OUTDOOR BULLETIN F40GT/F40PT MODEL "

"

  • 14 GAUGE STEEL MATERIAL
  • GALVANIZED FINISH
  • 72 INCH
  • 12 INCH
  • 12 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • WIRING TROUGH
  • NO KNOCKOUT(S)
  • ROHS COMPLIANT
  • APPLICABLE STANDARD IEC 60529
  • CONSTRUCTIONAL FEATURE RAINTIGHT
  • APPLICATION OUTDOOR
  • BULLETIN F40GT/F40PT MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F121272RTGV
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485D48 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
Material Steel
Straight Section Length 48"; Other Length; (48 in)
View Details
Wireway Elbow - F126LE9B - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Cover Style Hinged
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details