Pentair, Inc. Wireway Straight Section F1010G24

Description
" LAY-IN TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 24 INCH 10 INCH 10 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HOFFMAN. BRAND F-1010G MODEL "
Datasheet
Description
" LAY-IN TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 24 INCH 10 INCH 10 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HOFFMAN. BRAND F-1010G MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F1010G24 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F1010G24
Wireway Straight Section F1010G24
" LAY-IN TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 24 INCH 10 INCH 10 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HOFFMAN. BRAND F-1010G MODEL "

"

  • LAY-IN TYPE
  • 14 GAUGE STEEL BODY/COVER MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
  • 24 INCH
  • 10 INCH
  • 10 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • HOFFMAN. BRAND
  • F-1010G MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F1010G24
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT1272 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 72"; Other Length; (72 in)
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wiring Gutter/Trough - A101072RT - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 72"
View Details
Wiring Gutter/Trough - 1100 DAL101006 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 6"x6"
Material Other Material; (12 GAUGE ALUMINUM)
View Details