Pentair, Inc. Wiring Gutter/Trough F101036RTGV

Description
" 14 GAUGE STEEL MATERIAL GALVANIZED FINISH 36 INCH 10 INCH 10 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 CONSTRUCTIONAL FEATURE RAINTIGHT APPLICATION OUTDOOR ROHS COMPLIANT F40GT, F40PT MODEL "
Datasheet
Description
" 14 GAUGE STEEL MATERIAL GALVANIZED FINISH 36 INCH 10 INCH 10 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 CONSTRUCTIONAL FEATURE RAINTIGHT APPLICATION OUTDOOR ROHS COMPLIANT F40GT, F40PT MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - F101036RTGV - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wiring Gutter/Trough
F101036RTGV
Wiring Gutter/Trough F101036RTGV
" 14 GAUGE STEEL MATERIAL GALVANIZED FINISH 36 INCH 10 INCH 10 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 CONSTRUCTIONAL FEATURE RAINTIGHT APPLICATION OUTDOOR ROHS COMPLIANT F40GT, F40PT MODEL "

"

  • 14 GAUGE STEEL MATERIAL
  • GALVANIZED FINISH
  • 36 INCH
  • 10 INCH
  • 10 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • WIRING TROUGH
  • NO KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • CONSTRUCTIONAL FEATURE RAINTIGHT
  • APPLICATION OUTDOOR
  • ROHS COMPLIANT
  • F40GT, F40PT MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F101036RTGV
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487C60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 60"; Other Length; (60 in)
View Details
Wireway Straight Section - F1212G24H - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 24"
View Details
Wiring Gutter/Trough - 1100 DAL121204 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 4"x4"
Material Other Material; (12 GAUGE ALUMINUM)
View Details