ECT23 -- WIRING GUTTER/TROUGH
Pentair, Inc.
Wiring Gutter/Trough
ECT23
Description
STEEL MATERIAL
RAL 9005 BLACK POLYESTER POWDER PAINTED FINISH
23 INCH
CABLE TROUGH
MOUNTING TYPE HORIZONTAL
ROHS COMPLIANT
DOFRY MODEL
Description
STEEL MATERIAL
RAL 9005 BLACK POLYESTER POWDER PAINTED FINISH
23 INCH
CABLE TROUGH
MOUNTING TYPE HORIZONTAL
ROHS COMPLIANT
DOFRY MODEL
Datasheet
Suppliers
Wiring Gutter/Trough
ECT23
STEEL MATERIAL
RAL 9005 BLACK POLYESTER POWDER PAINTED FINISH
23 INCH
CABLE TROUGH
MOUNTING TYPE HORIZONTAL
ROHS COMPLIANT
DOFRY MODEL
- STEEL MATERIAL
- RAL 9005 BLACK POLYESTER POWDER PAINTED FINISH
- 23 INCH
- CABLE TROUGH
- MOUNTING TYPE HORIZONTAL
- ROHS COMPLIANT
- DOFRY MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wireways |
|
Product Number
|
ECT23 |
|
Product Name
|
Wiring Gutter/Trough |
|
Style
|
Wiring Trough
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Nominal Cross Section
6"x6"; 12"x6"
Material
Steel
View Details
Style
Lay-In Wireway
Nominal Cross Section
2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material
Steel
View Details
Style
Lay-In Wireway
Material
Steel
Straight Section Length
18"
View Details
Style
Feed Through Wireway
Nominal Cross Section
2.5"x2.5"
Material
Steel
View Details