Pentair, Inc. Wiring Gutter/Trough A1212120T1T

Description
" 14 GAUGE GALVANIZED STEEL MATERIAL GALVANIZED FINISH 120 INCH 120 LENGTH IN INCH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH UL 870, CUL, CSA APPROVAL NEMA 1, IP30 ENCLOSURE WIRING TROUGH HOFFMAN[R] BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" 14 GAUGE GALVANIZED STEEL MATERIAL GALVANIZED FINISH 120 INCH 120 LENGTH IN INCH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH UL 870, CUL, CSA APPROVAL NEMA 1, IP30 ENCLOSURE WIRING TROUGH HOFFMAN[R] BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - A1212120T1T - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wiring Gutter/Trough
A1212120T1T
Wiring Gutter/Trough A1212120T1T
" 14 GAUGE GALVANIZED STEEL MATERIAL GALVANIZED FINISH 120 INCH 120 LENGTH IN INCH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH UL 870, CUL, CSA APPROVAL NEMA 1, IP30 ENCLOSURE WIRING TROUGH HOFFMAN[R] BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • 14 GAUGE GALVANIZED STEEL MATERIAL
  • GALVANIZED FINISH
  • 120 INCH
  • 120 LENGTH IN INCH
  • 12 INCH
  • 12 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • UL 870, CUL, CSA APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • WIRING TROUGH
  • HOFFMAN[R] BRAND
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number A1212120T1T
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486G36 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Wiring Gutter/Trough - F4460RTGV - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 60"
View Details
Wiring Gutter/Trough - 1100 DAL080804 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 4"x4"
Material Other Material; (12 GAUGE ALUMINUM)
View Details