A1212116RT -- WIRING GUTTER/TROUGH
Pentair, Inc.
Wiring Gutter/Trough
A1212116RT
Description
"
16 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
116 INCH
12 INCH
12 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 3R, IP32 ENCLOSURE
SLIP-ON COVER TYPE
WIRING TROUGH
NO KNOCKOUT(S)
ROHS COMPLIANT
CONSTRUCTIONAL FEATURE RAIN TIGHT
APPLICABLE STANDARD IEC 60529
"
Description
"
16 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
116 INCH
12 INCH
12 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 3R, IP32 ENCLOSURE
SLIP-ON COVER TYPE
WIRING TROUGH
NO KNOCKOUT(S)
ROHS COMPLIANT
CONSTRUCTIONAL FEATURE RAIN TIGHT
APPLICABLE STANDARD IEC 60529
"
Datasheet
Suppliers
"
16 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
116 INCH
12 INCH
12 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 3R, IP32 ENCLOSURE
SLIP-ON COVER TYPE
WIRING TROUGH
NO KNOCKOUT(S)
ROHS COMPLIANT
CONSTRUCTIONAL FEATURE RAIN TIGHT
APPLICABLE STANDARD IEC 60529
"
"
- 16 GAUGE STEEL MATERIAL
- ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
- 116 INCH
- 12 INCH
- 12 INCH
- UL 870, CUL, CSA C22.2 APPROVAL
- NEMA 3R, IP32 ENCLOSURE
- SLIP-ON COVER TYPE
- WIRING TROUGH
- NO KNOCKOUT(S)
- ROHS COMPLIANT
- CONSTRUCTIONAL FEATURE RAIN TIGHT
- APPLICABLE STANDARD IEC 60529
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wireways |
|
Product Number
|
A1212116RT |
|
Product Name
|
Wiring Gutter/Trough |
|
Style
|
Wiring Trough
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Nominal Cross Section
4"x4"
Material
Steel
View Details
Style
Lay-In Wireway
Nominal Cross Section
2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material
Steel
View Details
Style
Lay-In Wireway
Material
Steel
Straight Section Length
18"
View Details
Plasti-Bond/Perma-Cote/Korkap
Style
Wiring Trough
Material
Fiberglass
Straight Section Length
36"
View Details