Penta Manufacturing Company BENZALKONIUM CHLORIDE 50% SOLUTION 02-10200

Description
Product Code: 02-10200 CAT Number: 02-10200 CAS Number: 8001-54-5 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: Yes USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 02-10200 CAT Number: 02-10200 CAS Number: 8001-54-5 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: Yes USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
BENZALKONIUM CHLORIDE 50% SOLUTION
02-10200
BENZALKONIUM CHLORIDE 50% SOLUTION 02-10200
Product Code: 02-10200 CAT Number: 02-10200 CAS Number: 8001-54-5 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: Yes USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

02-10200

CAT Number:

02-10200

CAS Number:

8001-54-5

FEMA Number:

N/A

Kosher:
No

Natural:
No

European Pharm:
No

NF:
Yes

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 02-10200
Product Name BENZALKONIUM CHLORIDE 50% SOLUTION
Chemical Name BENZALKONIUM CHLORIDE 50% SOLUTION
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
Specs
Chemical Name alpha-(Trifluoromethyl)styrene
Chemical Formula C 9 H 7 F 3
CAS Number 384-64-5
View Details
Ethanol 99.9% -  - Technic, Inc.
Technic, Inc.
Specs
Trigger Solvent
Chemical Family All Alcohols; Ethanol
Chemical Name Ethanol 99.9%
View Details