Penta Manufacturing Company ALLYL ISOTHIOCYANATE 10% IN POLYSORBATE 80 01-20002

Description
Product Code: 01-20002 CAT Number: 01-20002 CAS Number: 57-06-7 FEMA Number: 2034 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 01-20002 CAT Number: 01-20002 CAS Number: 57-06-7 FEMA Number: 2034 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
ALLYL ISOTHIOCYANATE 10% IN POLYSORBATE 80
01-20002
ALLYL ISOTHIOCYANATE 10% IN POLYSORBATE 80 01-20002
Product Code: 01-20002 CAT Number: 01-20002 CAS Number: 57-06-7 FEMA Number: 2034 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

01-20002

CAT Number:

01-20002

CAS Number:

57-06-7

FEMA Number:

2034

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 01-20002
Product Name ALLYL ISOTHIOCYANATE 10% IN POLYSORBATE 80
Chemical Name ALLYL ISOTHIOCYANATE 10% IN POLYSORBATE 80
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-CHLORO-2,2-DIMETHYLPROPANE, 98% -  - GFS Chemicals, Inc.
Specs
Chemical Family All Alkanes; Propane
Chemical Name 1-CHLORO-2,2-DIMETHYLPROPANE, 98%
Chemical Formula ClCH2C(CH3)3
View Details
Georgia-Pacific Chemicals LLC
Specs
Chemical Family All Aldehydes; Formaldehyde
State of Matter Liquid / Solution
Flash Point 176 F (80 C)
View Details