TK4-25-600 TackSert™ pins are press-in fasteners for attaching thin sheets to plastics and magnesium die castings such as AZ91D, eliminating the need for tapping or threaded inserts. They feature a tapered tip for alignment and a low-profile head, with simple press-in installation requiring no heat or ultrasonics. The part has a base panel length of 6 mm, a top sheet thickness range of 2.6 mm, a material hole size of 2.5 mm, and a centerline-to-edge distance of 3 mm. The pin is made from hardened 400 series stainless steel with a plain finish.
For attachment of thin sheets to plastics, common casting materials and other similar base materials. Also available in micro sizes, which are ideal for compact electronics.
Features and Benefits
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | TK4-25-600 | TK4-25-600 |
| Product Name | PEM® Type TK TackSert Pins | Self-Clinching Pilot Pins |
| Pin Type | Knurled |