FHS-141-6 is a self-clinching pin in the PEM FHS series, designed for installation in aluminum, steel, or stainless steel sheets as thin as 0.51 mm. The FHS type is recommended for use in sheets with a Rockwell B hardness of 70 or less and a Brinell hardness of 125 or less, offering high torque-out and pushout resistance. It installs permanently using a standard press, with the head embedding flush into the sheet. The series is available in aluminum, steel, or stainless steel materials and supports flush-head mounting.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHS-141-6 | FHS-141-6 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |