FHA-207-8 is a flush-head self-clinching pin designed for installation in aluminum sheets with a maximum hardness of HRB 50 or HB 82. It has a nominal pin diameter of 0.207 inches and a length code of 20, corresponding to a pin length of 1.25 inches. The pin is compatible with sheet thicknesses of 0.062 inches and requires a minimum centerline-to-edge distance of 0.31 inches. It is installed in properly sized holes using standard press tools, embedding flush with the sheet surface. This pin type is available only on special order and is intended for applications requiring a low-hardness aluminum substrate.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHA-207-8 | FHA-207-8 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |