FHA-167-20 is a flush-head self-clinching pin designed for installation in aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It requires a minimum sheet thickness of 0.040 in and features a pin diameter of 0.167 in and a length code of 20, corresponding to 1.25 in. The pin installs flush with the sheet surface and is compatible with standard press installation. It is available only on special order, with a minimum centerline-to-edge distance of 0.28 in and a minimum hole size of 0.189 in for aluminum. The pin is unthreaded and intended for alignment, positioning, or pivot applications where a low-profile, permanent fastener is needed.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHA-167-20 | FHA-167-20 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |