FHA-167-10 is a flush-head, self-clinching pin designed for installation in aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It has a nominal pin diameter of 0.167 inch and a length of 0.375 inch, suitable for sheet thicknesses of 0.040 inch and greater. The pin installs flush with the sheet surface and is recommended for use in aluminum. The minimum hole size is 0.189 inch, and the minimum distance from the centerline to the edge of the sheet is 0.28 inch. This part is available on special order as part of the FHA series of flush-head pins.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHA-167-10 | FHA-167-10 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |